5A, 1A Gate Driver Magnetic Coupling 2500Vrms 1 Channel 20-SSOP-BW
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 846-BM6104FV-CE2TR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "20-SSOP (0.240"", 6.10mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |