ROHM Semiconductor GmbH 1200 V High Voltage High and Low Side Driver BM60213FV-C

Description
The BM60213FV-C is high and low side drive IC which operates up to 1200 V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function is built-in.
Datasheet
Description
The BM60213FV-C is high and low side drive IC which operates up to 1200 V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function is built-in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200 V High Voltage High and Low Side Driver - BM60213FV-C - ROHM Semiconductor GmbH
Willich, Germany
1200 V High Voltage High and Low Side Driver
BM60213FV-C
1200 V High Voltage High and Low Side Driver BM60213FV-C
The BM60213FV-C is high and low side drive IC which operates up to 1200 V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function is built-in.

The BM60213FV-C is high and low side drive IC which operates up to 1200 V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function is built-in.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BM60213FV-C
Product Name 1200 V High Voltage High and Low Side Driver
Number of Outputs 2
Output Current 3 amps
Supply Voltage 10 to 24 volts
Propagation Delay 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD110VFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
Specialty Logic - 1727-8639-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Specs
Package Type 16-SOIC
Packing Method Tube; Tube; Other
View Details