ROHM Semiconductor GmbH 1200V High Voltage High and Low Side Driver BM60212FV-C

Description
The BM60212FV-C is high and low side drive IC which operates up to 1200V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function and Miller Clamp function are built-in.
Datasheet
Description
The BM60212FV-C is high and low side drive IC which operates up to 1200V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function and Miller Clamp function are built-in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V High Voltage High and Low Side Driver - BM60212FV-C - ROHM Semiconductor GmbH
Willich, Germany
1200V High Voltage High and Low Side Driver
BM60212FV-C
1200V High Voltage High and Low Side Driver BM60212FV-C
The BM60212FV-C is high and low side drive IC which operates up to 1200V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function and Miller Clamp function are built-in.

The BM60212FV-C is high and low side drive IC which operates up to 1200V with bootstrap operation, which can drive N-channel power MOSFET and IGBT. Under-voltage Lockout (UVLO) function and Miller Clamp function are built-in.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BM60212FV-C
Product Name 1200V High Voltage High and Low Side Driver
Driver Type 1200V High Voltage High and Low Side Driver
Number of Outputs 2
Output Current 3 amps
Supply Voltage 10 to 24 volts
Propagation Delay 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74VHCT541D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details