The BM60059FV-C is a gate driver with an isolation voltage of 2500Vrms. It has an I/O delay time of 450ns, minimum input pulse width of 400ns, and incorporates the fault signal output function, undervoltage lockout (UVLO) function, short circuit protection (SCP) function, active miller clamping function, temperature monitoring, switching controller function, gate constant current driving function and output state feedback function.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM60059FV-C |
| Product Name | Isolation Voltage 2500 Vrms 1ch Gate Driver Providing Galvanic Isolation |
| Number of Outputs | 1 |
| Output Current | 10 amps |
| Supply Voltage | 4.5 to 24 volts |
| Propagation Delay | 450 ns |