Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011521-BM5481MUV-E2
Contact Plating: Copper, Tin
Operating Supply Voltage: 18 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 4.8 W
Max Supply Voltage: 26 V
Min Supply Voltage: 10 V
Power Supply Rejection Ratio (PSRR): -55 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011521-BM5481MUV-E2 |
| Product Name | OEM Parts - OEM Parts (A - B) - BM5481MUV-E2 |