Amplifier IC 2-Channel (Stereo) Class D UQFN056V7070
Amplifier IC 2-Channel (Stereo) Class D UQFN056V7070
Audio Amplifiers Class-D Speaker Amplifier for Digital Input with Built-in DSP
IC AMP D STEREO 20W UQFN056V7070
IC AMP D STEREO 20W UQFN056V7070
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | BM5449MWV-E2TR-ND | BM5449MWV-E2 | BM5449MWV-E2 | BM5449MWV-E2 | BM5449MWV-E2 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Operation Class | Class D | Class D |