IC AMP D STEREO 10W HTSSOP-B54 Product overview: BM5446EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BM5446EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011827-BM5446EFV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 54-HTSSOP-B
Dimension: 54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC AMP D STEREO 10W HTSSOP-B54
Audio Amplifiers SPEAKER AMP 54PIN
IC AMP D STEREO 10W HTSSOP-B54
Amplifier IC 2-Channel (Stereo) Class D 54-HTSSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-BM5446EFV-E2 | 011827-BM5446EFV-E2 | BM5446EFV-E2CT-ND | BM5446EFV-E2 | BM5446EFV-E2 | BM5446EFV-E2 | BM5446EFV-E2 |
| Product Name | 10W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - BM5446EFV-E2 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |