The BM520Q15F-GE2 is an AC/DC quasi-resonant controller IC designed for LED driver applications, particularly in non-isolated low power converter designs. It features a built-in 650V MOSFET, which simplifies application design and reduces costs. The device operates within a power supply voltage range of 8.9V to 26.0V and can withstand drain voltages up to 650V. Key specifications include a maximum operating frequency of 200kHz, a typical operating current of 0.35mA, and a wide operating temperature range from -40°C to +105°C. The IC incorporates several protection features such as under-voltage and over-voltage protection, leading-edge blanking, and temperature detection, enhancing reliability in various applications. Typical applications include LED bulbs and sealed-type LED lighting. The product is packaged in an SOP8 format, measuring 5.00mm x 4.40mm with a pitch of 1.27mm.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813192-BM520Q15F-GE2
Packaging: Reel
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC OFFLINE SWITCH 8SOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 813192-BM520Q15F-GE2 | BM520Q15F-GE2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - BM520Q15F-GE2 | PMIC - AC DC Converters, Offline Switchers |