BM2SCQ122T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function.
You can choose from a variety of power and topology evaluation boards.
BM2SCQ122T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function.
IC OFFLINE SWITCH TO220-6M
Converter Offline Topology 30kHz, 120kHz TO-220-6M
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | BM2SCQ122T-LBZ | BM2SCQ122T-LBZ | BM2SCQ122T-LBZ | BM2SCQ122T-LBZ |
| Product Name | Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET | Quasi-resonant AC/DC Converter | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; TO220-6M | TO-220; Other; TO220-6M | TO-220; Other; TO-220-6 Full Pack, Formed Leads | |
| Input Voltage | 15 to 27.5 volts | 15 to 27.5 volts | ||
| Output Voltage | 15 to 27.5 volts |