ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches BM2SC122FP2-LBZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320619-BM2SC122FP2- LBZE2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1700V Topology: Flyback Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control, Soft Start Supplier Device Package: TO-263-7 Temperature Range - Operating: -40°C ~ 105°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2SC122FP2-LBZE 2DKR,846-BM2SC122FP2 -LBZE2CT,846-BM2SC12 2FP2-LBZE2TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320619-BM2SC122FP2- LBZE2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1700V Topology: Flyback Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control, Soft Start Supplier Device Package: TO-263-7 Temperature Range - Operating: -40°C ~ 105°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2SC122FP2-LBZE 2DKR,846-BM2SC122FP2 -LBZE2CT,846-BM2SC12 2FP2-LBZE2TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320619-BM2SC122FP2-LBZE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320619-BM2SC122FP2-LBZE2
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320619-BM2SC122FP2-LBZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320619-BM2SC122FP2- LBZE2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1700V Topology: Flyback Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control, Soft Start Supplier Device Package: TO-263-7 Temperature Range - Operating: -40°C ~ 105°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2SC122FP2-LBZE 2DKR,846-BM2SC122FP2 -LBZE2CT,846-BM2SC12 2FP2-LBZE2TR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320619-BM2SC122FP2-LBZE2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 1700V
Topology: Flyback
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN, Frequency Control, Soft Start
Supplier Device Package: TO-263-7
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 846-BM2SC122FP2-LBZE2DKR,846-BM2SC122FP2-LBZE2CT,846-BM2SC122FP2-LBZE2TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - BM2SC122FP2-LBZE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BM2SC122FP2-LBZE2
AC DC Converters, Offline Switches BM2SC122FP2-LBZE2
Converter Offline Flyback Topology 120kHz TO-263-7

Converter Offline Flyback Topology 120kHz TO-263-7

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BM2SC122FP2-LBZE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BM2SC122FP2-LBZE2
PMIC - AC DC Converters, Offline Switchers BM2SC122FP2-LBZE2
IC OFFLINE SW FLYBACK TO263-7

IC OFFLINE SW FLYBACK TO263-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320619-BM2SC122FP2-LBZE2 BM2SC122FP2-LBZE2 BM2SC122FP2-LBZE2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR4780BG-1 - ICE5QR4780BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details