ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches BM2SC121FP2-LBZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320706-BM2SC121FP2- LBZE2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1700V Topology: Flyback Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control, Soft Start Supplier Device Package: TO-263-7 Temperature Range - Operating: -40°C ~ 105°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2SC121FP2-LBZE 2CT,846-BM2SC121FP2- LBZE2TR,846-BM2SC121 FP2-LBZE2DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320706-BM2SC121FP2- LBZE2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1700V Topology: Flyback Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control, Soft Start Supplier Device Package: TO-263-7 Temperature Range - Operating: -40°C ~ 105°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2SC121FP2-LBZE 2CT,846-BM2SC121FP2- LBZE2TR,846-BM2SC121 FP2-LBZE2DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320706-BM2SC121FP2-LBZE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320706-BM2SC121FP2-LBZE2
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320706-BM2SC121FP2-LBZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320706-BM2SC121FP2- LBZE2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1700V Topology: Flyback Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control, Soft Start Supplier Device Package: TO-263-7 Temperature Range - Operating: -40°C ~ 105°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2SC121FP2-LBZE 2CT,846-BM2SC121FP2- LBZE2TR,846-BM2SC121 FP2-LBZE2DKR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320706-BM2SC121FP2-LBZE2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 1700V
Topology: Flyback
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN, Frequency Control, Soft Start
Supplier Device Package: TO-263-7
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 15V ~ 27.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 846-BM2SC121FP2-LBZE2CT,846-BM2SC121FP2-LBZE2TR,846-BM2SC121FP2-LBZE2DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BM2SC121FP2-LBZE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BM2SC121FP2-LBZE2
PMIC - AC DC Converters, Offline Switchers BM2SC121FP2-LBZE2
IC OFFLINE SW FLYBACK TO263-7

IC OFFLINE SW FLYBACK TO263-7

Supplier's Site Datasheet
AC DC Converters, Offline Switches - BM2SC121FP2-LBZE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BM2SC121FP2-LBZE2
AC DC Converters, Offline Switches BM2SC121FP2-LBZE2
Converter Offline Flyback Topology 120kHz TO-263-7

Converter Offline Flyback Topology 120kHz TO-263-7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320706-BM2SC121FP2-LBZE2 BM2SC121FP2-LBZE2 BM2SC121FP2-LBZE2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details