The BM2SC121FP2-LBZE2 is a quasi-resonant AC/DC converter with a built-in 1700 V SiC MOSFET, designed for industrial equipment, AC adaptors, and household appliances. It is housed in a TO263-7L package measuring 10.18 mm x 15.5 mm x 4.43 mm. The device operates from a VCC voltage range of 15.0 V to 27.5 V, with a maximum operating frequency of 120 kHz and an operating temperature range of -40 °C to +105 °C. It features burst operation for light-load efficiency, soft start, over-current protection per cycle, over-voltage protection, and zero-current detection. The FB OLP function is configured for auto-restart mode. The part number includes a trailing E2 code for embossed tape and reel packaging, consistent with the series lineup.
IC OFFLINE SW FLYBACK TO263-7 Product overview: BM2SC121FP2-LBZE2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-BM2SC121FP2-LBZE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-BM2SC121FP2-LBZE2 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |