Flyback Switching Regulator IC Positive 1 Output 1.76A 8-DIP (0.300", 7.62mm), 7 Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BM2PAB1Y-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |
| Life Cycle Stage | Active |
| IOUT | 1.76 amps |