ROHM Semiconductor GmbH PWM Type DC/DC Converter IC with Integrated Switching MOSFET BM2P26CK-Z

Description
The PWM Type DC/DC converter for AC/DC provides an optimal system for all products that include an electrical outlet. The built-in 650V startup circuit contributes to low power consumption. Small-sized power supplies can be designed with a built-in current detection resistor for switching. Current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response since current mode control is utilized. The switching frequency is 100kHz by a fixed method. At light load, the switching frequency is reduced and high efficiency is achieved. A built-in frequency hopping function also contributes to low EMI. A built-in 800V super junction MOSFET makes designs easy. Click here for the board designed to fully evaluate BM2P26CK-Z. In addition you can choose from a variety of power and topology evaluation boards.
Datasheet
Description
The PWM Type DC/DC converter for AC/DC provides an optimal system for all products that include an electrical outlet. The built-in 650V startup circuit contributes to low power consumption. Small-sized power supplies can be designed with a built-in current detection resistor for switching. Current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response since current mode control is utilized. The switching frequency is 100kHz by a fixed method. At light load, the switching frequency is reduced and high efficiency is achieved. A built-in frequency hopping function also contributes to low EMI. A built-in 800V super junction MOSFET makes designs easy. Click here for the board designed to fully evaluate BM2P26CK-Z. In addition you can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Type DC/DC Converter IC with Integrated Switching MOSFET - BM2P26CK-Z - ROHM Semiconductor GmbH
Willich, Germany
PWM Type DC/DC Converter IC with Integrated Switching MOSFET
BM2P26CK-Z
PWM Type DC/DC Converter IC with Integrated Switching MOSFET BM2P26CK-Z
The PWM Type DC/DC converter for AC/DC provides an optimal system for all products that include an electrical outlet. The built-in 650V startup circuit contributes to low power consumption. Small-sized power supplies can be designed with a built-in current detection resistor for switching. Current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response since current mode control is utilized. The switching frequency is 100kHz by a fixed method. At light load, the switching frequency is reduced and high efficiency is achieved. A built-in frequency hopping function also contributes to low EMI. A built-in 800V super junction MOSFET makes designs easy. Click here for the board designed to fully evaluate BM2P26CK-Z. In addition you can choose from a variety of power and topology evaluation boards.

The PWM Type DC/DC converter for AC/DC provides an optimal system for all products that include an electrical outlet. The built-in 650V startup circuit contributes to low power consumption. Small-sized power supplies can be designed with a built-in current detection resistor for switching. Current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response since current mode control is utilized. The switching frequency is 100kHz by a fixed method. At light load, the switching frequency is reduced and high efficiency is achieved. A built-in frequency hopping function also contributes to low EMI. A built-in 800V super junction MOSFET makes designs easy.
Click here for the board designed to fully evaluate BM2P26CK-Z. In addition you can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM2P26CK-Z
Product Name PWM Type DC/DC Converter IC with Integrated Switching MOSFET
Package Type Other; DIP7K
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHF2815DF/ESB - 1230926-AHF2815DF/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
3A Boost DC-DC Converter IC - 739-AAT2215IWP-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.75 volts
View Details