The BM2P249TF-E2 is a PWM type DC/DC converter IC designed for non-isolated applications, featuring an integrated switching MOSFET that can tolerate up to 650V. It operates within a power supply voltage range of 10.60V to 26.80V and has a fixed switching frequency of 100 kHz. The device incorporates a built-in high-voltage starter circuit, current detection resistor, and current mode control, which enhances bandwidth and transient response while minimizing power consumption. Key features include a frequency hopping function to reduce electromagnetic interference (EMI), burst operation at light loads, and various protection mechanisms such as under-voltage and over-voltage protection for the VCC pin, as well as an over-current limiter function. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications, including LED lighting, air conditioning, and cleaning devices. The product is packaged in an SOP8 format, measuring 5.00mm x 6.20mm x 1.71mm.
"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
Switching Voltage Regulators Int PWM 10.6-26.8V Auto Rstrt SOP8
IC OFFLINE SW FULL-BRIDGE 8SOP
Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173", 4.40mm Width)
IC REG BUCK 850UA 8SOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P249TF-E2TR-ND | BM2P249TF-E2 | BM2P249TF-E2 | BM2P249TF-E2 | BM2P249TF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | ||
| IOUT | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | |
| VIN | 10.6 to 26.8 volts | 10.6 to 26.8 volts |