"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.3A (Switch) 8-SOIC (0.173", 4.40mm Width)
THE PWM TYPE DC/DC CONVERTER FOR
IC REG BUCK ADJ 1.3A 8SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P189TF-E2TR-ND | BM2P189TF-E2 | BM2P189TF-E2 | BM2P189TF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | |
| Output Voltage | 0.8000 to 19.45 volts | 0.8000 to 19.45 volts | 0.8000 volts | |
| IOUT | 1.3 amps | 1.3 amps | 8.50E-4 amps | 1.3 amps |