ROHM Semiconductor USA, LLC Voltage Regulators - DC DC Switching Regulators BM2P161X-Z

Description
"Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 846-BM2P161X-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BM2P161X-Z-ND
Voltage Regulators - DC DC Switching Regulators 846-BM2P161X-Z-ND
"Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300"", 7.62mm), 7 Leads"

"Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BM2P161X-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BM2P161X-Z
Voltage Regulators - DC DC Switching Regulators BM2P161X-Z
Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300", 7.62mm), 7 Leads

Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300", 7.62mm), 7 Leads

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - BM2P161X-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BM2P161X-Z
PMIC - Voltage Regulators - DC DC Switching Regulators BM2P161X-Z
NON-ISOLATED TYPE PWM DC/DC CONV

NON-ISOLATED TYPE PWM DC/DC CONV

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BM2P161X-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BM2P161X-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BM2P161X-Z
IC REG BUCK 850UA 7DIPK

IC REG BUCK 850UA 7DIPK

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 846-BM2P161X-Z-ND BM2P161X-Z BM2P161X-Z BM2P161X-Z
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
IOUT 8.50E-4 amps 8.50E-4 amps 8.50E-4 amps 8.50E-4 amps
VIN 12 to 18.14 volts 12 to 18.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers