"Buck Switching Regulator IC Positive 1 Output 1.5mA 8-DIP (0.300"", 7.62mm), 7 Leads"
IC OFFLINE SW FULL-BRIDGE 7DIP Product overview: BM2P161W-Z from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P161W-Z can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320707-BM2P161W-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Output: 1.5mA
Topology: Buck
Frequency - Switching: 65kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 18.16V
Synchronous Rectifier: No
Supplier Device Package: 7-DIP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: BM2P161
RoHS Status: ROHS3 Compliant
IC OFFLINE SW FULL-BRIDGE 7DIP
Buck Switching Regulator IC Positive 1 Output 1.5mA 8-DIP (0.300", 7.62mm), 7 Leads
Switching Voltage Regulators Intgrd PWM 8-18.16V Auto Rstrt DIP7K
IC OFFLINE SW FULL-BRIDGE 7DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P161W-Z-ND | 739-BM2P161W-Z | 1320707-BM2P161W-Z | BM2P161W-Z | BM2P161W-Z | BM2P161W-Z | BM2P161W-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | Other; Tube | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | |||
| IOUT | 0.0015 amps | 0.0015 amps | 0.0015 amps | 0.0015 amps | 0.0015 amps | ||
| VIN | 8 to 18.16 volts | 18.16 volts | 8 to 18.16 volts |