"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
Switching Voltage Regulators Int PWM 10.6-16.21V Auto Rstrt SOP8
IC OFFLINE SW FULL-BRIDGE 8SOP
IC OFFLINE SW FULL-BRIDGE 8SOP
Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173", 4.40mm Width)
IC OFFLINE SW FULL-BRIDGE 8SOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P159T1F-E2DKR-ND | BM2P159T1F-E2 | BM2P159T1F-E2 | BM2P159T1F-E2 | BM2P159T1F-E2 | BM2P159T1F-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) | |||
| IOUT | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | ||
| VIN | 10.6 to 16.21 volts | 10.6 to 16.21 volts | 16.21 volts |