"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173", 4.40mm Width)
IC OFFLINE SW FULL-BRIDGE 8SOP
IC OFFLINE SW FULL-BRIDGE 8SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P159PF-E2TR-ND | BM2P159PF-E2 | BM2P159PF-E2 | BM2P159PF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | |
| IOUT | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps |
| VIN | 12.4 to 15.33 volts | 12.4 to 15.33 volts |