ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BM2P151X-Z

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320618-BM2P151X-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 50 Mounting: Through Hole Current - Output: 850µA Topology: Buck Frequency - Switching: 65kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 12V Voltage - Input (Max): 16.2V Synchronous Rectifier: No Supplier Device Package: 7-DIPK Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2P151X-Z Base Product Number: BM2P151 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320618-BM2P151X-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 50 Mounting: Through Hole Current - Output: 850µA Topology: Buck Frequency - Switching: 65kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 12V Voltage - Input (Max): 16.2V Synchronous Rectifier: No Supplier Device Package: 7-DIPK Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2P151X-Z Base Product Number: BM2P151 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320618-BM2P151X-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320618-BM2P151X-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320618-BM2P151X-Z
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320618-BM2P151X-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 50 Mounting: Through Hole Current - Output: 850µA Topology: Buck Frequency - Switching: 65kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 12V Voltage - Input (Max): 16.2V Synchronous Rectifier: No Supplier Device Package: 7-DIPK Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM2P151X-Z Base Product Number: BM2P151 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320618-BM2P151X-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Output: 850µA
Topology: Buck
Frequency - Switching: 65kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 12V
Voltage - Input (Max): 16.2V
Synchronous Rectifier: No
Supplier Device Package: 7-DIPK
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 846-BM2P151X-Z
Base Product Number: BM2P151
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BM2P151X-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BM2P151X-Z
PMIC - Voltage Regulators - DC DC Switching Regulators BM2P151X-Z
IC OFFLINE SW FULL-BRIDGE 7DIP

IC OFFLINE SW FULL-BRIDGE 7DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BM2P151X-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BM2P151X-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BM2P151X-Z
IC REG BUCK 850UA 7DIPK

IC REG BUCK 850UA 7DIPK

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - BM2P151X-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BM2P151X-Z
Voltage Regulators - DC DC Switching Regulators BM2P151X-Z
Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300", 7.62mm), 7 Leads

Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300", 7.62mm), 7 Leads

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1320618-BM2P151X-Z BM2P151X-Z BM2P151X-Z BM2P151X-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Special Features Multiple Outputs; Synchronous Rectification
fsw 65 kHz 65 kHz 65 kHz 65 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DC DC Switching Controllers - 5962-9453001M2A - ODG (Origin Data Global)
Specs
Configuration / Function Buck; Boost
Package Type Other; 20-CLCC
Special Features Multiple Outputs
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2034P - 068904-IP2034P - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details