Buck Switching Regulator IC Positive 1 Output 1.2mA 8-SOIC (0.173", 4.40mm Width)
PWM TYPE DC/DC CONVERTER IC BUIL
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P137QKF-E2 | BM2P137QKF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Active | |
| IOUT | 0.0012 amps | 0.0012 amps |