ROHM Semiconductor GmbH PWM type DC/DC converter IC Integrated Switching MOSFET for non-Isolated type BM2P135TF

Description
The PWM type DC/DC converter for AC/DC provides an optimum system for all products that include an electrical outlet. It enables simpler design of a high effective converter specializing in non-isolated devices. This series has a built-in HV starter circuit that tolerates 650V/800V, and it contributes to low power consumption. With a current detection resistor for switching as internal device, it can be designed as small power supply. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 100 kHz. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 650V/800V makes the design easy. You can choose from a variety of power and topology evaluation boards.
Datasheet
Description
The PWM type DC/DC converter for AC/DC provides an optimum system for all products that include an electrical outlet. It enables simpler design of a high effective converter specializing in non-isolated devices. This series has a built-in HV starter circuit that tolerates 650V/800V, and it contributes to low power consumption. With a current detection resistor for switching as internal device, it can be designed as small power supply. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 100 kHz. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 650V/800V makes the design easy. You can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM type DC/DC converter IC Integrated Switching MOSFET for non-Isolated type - BM2P135TF - ROHM Semiconductor GmbH
Willich, Germany
PWM type DC/DC converter IC Integrated Switching MOSFET for non-Isolated type
BM2P135TF
PWM type DC/DC converter IC Integrated Switching MOSFET for non-Isolated type BM2P135TF
The PWM type DC/DC converter for AC/DC provides an optimum system for all products that include an electrical outlet. It enables simpler design of a high effective converter specializing in non-isolated devices. This series has a built-in HV starter circuit that tolerates 650V/800V, and it contributes to low power consumption. With a current detection resistor for switching as internal device, it can be designed as small power supply. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 100 kHz. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 650V/800V makes the design easy. You can choose from a variety of power and topology evaluation boards.

The PWM type DC/DC converter for AC/DC provides an optimum system for all products that include an electrical outlet. It enables simpler design of a high effective converter specializing in non-isolated devices. This series has a built-in HV starter circuit that tolerates 650V/800V, and it contributes to low power consumption. With a current detection resistor for switching as internal device, it can be designed as small power supply. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 100 kHz. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 650V/800V makes the design easy.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM2P135TF
Product Name PWM type DC/DC converter IC Integrated Switching MOSFET for non-Isolated type
Package Type Other; SOP8
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers
Buck 5V 3A 60V Step-Down DC-DC Converter IC - 739-LM2576HVSX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 60 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 715-CHL8325A-34CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details