"Buck Switching Regulator IC Positive 1 Output 1.2mA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 1.2mA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 1.2mA 8-SOIC (0.173"", 4.40mm Width)"
PWM TYPE DC/DC CONVERTER IC BUIL
Buck Switching Regulator IC Positive 1 Output 1.2mA 8-SOIC (0.173", 4.40mm Width)
PWM TYPE DC/DC CONVERTER IC BUIL
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P134QF-E2DKR-ND | BM2P134QF-E2 | BM2P134QF-E2 | BM2P134QF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) | |
| IOUT | 0.0012 amps | 0.0012 amps | 0.0012 amps | 0.0012 amps |
| VIN | 10.6 to 14.05 volts | 10.6 to 14.05 volts | 14.05 volts |