ROHM Semiconductor GmbH 730V MOSFET Integrated, 130kHz, PWM Type DC/DC Converter IC BM2P134EF

Description
This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and nonisolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 730 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 730 V. You can choose from a variety of power and topology evaluation boards.
Datasheet
Description
This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and nonisolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 730 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 730 V. You can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
730V MOSFET Integrated, 130kHz, PWM Type DC/DC Converter IC - BM2P134EF - ROHM Semiconductor GmbH
Willich, Germany
730V MOSFET Integrated, 130kHz, PWM Type DC/DC Converter IC
BM2P134EF
730V MOSFET Integrated, 130kHz, PWM Type DC/DC Converter IC BM2P134EF
This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and nonisolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 730 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 730 V. You can choose from a variety of power and topology evaluation boards.

This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and nonisolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 730 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 730 V.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM2P134EF
Product Name 730V MOSFET Integrated, 130kHz, PWM Type DC/DC Converter IC
Package Type Other; SOP8
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1240954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details
DC to DC Converter - AAT1230IRN-1-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.1000 amps
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT5408N - 930979-PT5408N - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details