BM2P134E is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This converter also has a built-in starter circuit that can withstand up to 650 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 130 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 650 V.
Click here for the board designed to fully evaluate BM2P134E. In addition you can choose from a variety of power and topology evaluation boards.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | BM2P134E |
| Product Name | PWM Type DC/DC Converter IC Integrated Switching MOSFET |
| Package Type | Other; DIP7AK |