The PWM type DC/DC converter for AC/DC provides an optimum system for all products that include an electrical outlet. It enables simpler design of a high effective converter specializing in non-isolation. By a built-in startup circuit that tolerates 650 V, this IC contributes to low power consumption. A current detection resistor as internal device realizes the small power supply designs. Since a current mode control is utilized, the current can be restricted in each cycle and an excellent performance is demonstrated in the bandwidth and transient response. The switching frequency is fixed to 65 kHz. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 650 V makes the design easy.
You can choose from a variety of power and topology evaluation boards.
Converter Offline Buck Topology 65kHz 7-DIPK
| ROHM Semiconductor GmbH | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | BM2P131W-Z | BM2P131W-Z |
| Product Name | Non-isolated Type PWM DC/DC Converter IC with Built-in Switching MOSFET | AC DC Converters, Offline Switches |
| Package Type | Other; DIP7K | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |