IC OFFLINE SW FULL-BRIDGE 8SOP Product overview: BM2P129TF-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P129TF-E2 can be used for catalog matching and distributor lookup.
IC OFFLINE SW FULL-BRIDGE 8SOP
IC OFFLINE SW FULL-BRIDGE 8SOP
IC OFFLINE SW FULL-BRIDGE 8SOP
Switching Voltage Regulators Intgrd PWM 8-12.97V Auto Rstrt SOP8
Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-BM2P129TF-E2 | BM2P129TF-E2 | BM2P129TF-E2 | BM2P129TF-E2 | BM2P129TF-E2 | BM2P129TF-E2 |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | ||
| IOUT | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | |
| VIN | 12.97 volts | 12.97 volts | 8 to 12.97 volts |