"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173"", 4.40mm Width)"
Switching Voltage Regulators Intgrd PWM 8-10.81V Auto Rstrt SOP8
IC OFFLINE SW FULL-BRIDGE 8SOP
Buck Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.173", 4.40mm Width)
IC OFFLINE SW FULL-BRIDGE 8SOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P109TF-E2CT-ND | BM2P109TF-E2 | BM2P109TF-E2 | BM2P109TF-E2 | BM2P109TF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | ||
| IOUT | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | |
| VIN | 8 to 10.81 volts | 8 to 10.81 volts |