The BM2P107QKF-E2 is a PWM type DC/DC converter designed for non-isolated applications, featuring a built-in switching MOSFET that can tolerate voltages up to 800 V. It operates within a power supply voltage range of 8.00 V to 10.81 V and has a fixed oscillation frequency of 100 kHz. The device includes several protective features such as under-voltage and over-voltage protection, as well as an over-current limiter function that operates per cycle. This regulator is optimized for low power consumption and includes a frequency hopping function to minimize electromagnetic interference (EMI). The typical pulse operation current is 1.20 mA, while the burst operation current is 0.45 mA, making it suitable for applications with varying load conditions. The operating temperature range is from -40 °C to +105 °C, which allows for versatility in different environments. Typical applications include LED lights, air conditioners, and cleaning devices. The product is packaged in a DIP7K format, measuring 9.27 mm x 6.35 mm x 8.63 mm.
Buck Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.173", 4.40mm Width)
THE PWM TYPE DC/DC CONVERTER FOR
IC REG BUCK ADJUSTABLE 8SOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P107QKF-E2 | BM2P107QKF-E2 | BM2P107QKF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | ? to 10.81 volts |