"Buck Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.173"", 4.40mm Width)"
THE PWM TYPE DC/DC CONVERTER FOR
IC REG BUCK ADJUSTABLE 8SOP
Buck Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.173", 4.40mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P104QF-E2CT-ND | BM2P104QF-E2 | BM2P104QF-E2 | BM2P104QF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Output Voltage | 10.81 volts | ? to 10.81 volts |