"Flyback Switching Regulator IC Positive 1 Output 1mA 8-SOIC (0.173"", 4.40mm Width)"
"Flyback Switching Regulator IC Positive 1 Output 1mA 8-SOIC (0.173"", 4.40mm Width)"
"Flyback Switching Regulator IC Positive 1 Output 1mA 8-SOIC (0.173"", 4.40mm Width)"
730V MOSFET INTEGRATED, 100KHZ,
Flyback Switching Regulator IC Positive 1 Output 1mA 8-SOIC (0.173", 4.40mm Width)
IC REG FLYBACK 1MA 8SOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P104EF-E2DKR-ND | BM2P104EF-E2 | BM2P104EF-E2 | BM2P104EF-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | |
| IOUT | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps |
| VIN | 8.9 to 26 volts | 8.9 to 26 volts |