"Flyback Switching Regulator IC Positive Adjustable 1.25V 1 Output 1mA 8-DIP (0.300"", 7.62mm), 7 Leads"
BM2P104E IS A PWM TYPE DC/DC CON
IC REG FLYBACK ADJ 1MA 7DIP
Flyback Switching Regulator IC Positive Adjustable 1.25V 1 Output 1mA 8-DIP (0.300", 7.62mm), 7 Leads
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P104E-Z-ND | BM2P104E-Z | BM2P104E-Z | BM2P104E-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | ||
| Output Voltage | 1.25 to 26 volts | 1.25 volts | 1.25 to 26 volts | |
| IOUT | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps |