"Flyback Switching Regulator IC Positive Adjustable 1.25V 1 Output 600µA 8-SOIC (0.173"", 4.40mm Width)"
IC REG FLYBACK ADJ 600UA 8SOP
THE PWM TYPE DC/DC CONVERTER BM2
Flyback Switching Regulator IC Positive Adjustable 1.25V 1 Output 600µA 8-SOIC (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P095F-GE2TR-ND | BM2P095F-GE2 | BM2P095F-GE2 | BM2P095F-GE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Output Voltage | 1.25 to 26 volts | 1.25 volts | 1.25 to 26 volts | |
| IOUT | 6.00E-4 amps | 6.00E-4 amps | 6.00E-4 amps | 6.00E-4 amps |