IC REG FLYBACK 500MA 7DIP Product overview: BM2P094 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P094 can be used for catalog matching and distributor lookup.
Flyback Switching Regulator IC Positive 1 Output 500mA 8-DIP (0.300", 7.62mm), 7 Leads
IC OFFLINE SWITCH FLYBACK 7DIP
IC OFFLINE SWITCH FLYBACK 7DIP
IC REG FLYBACK 500MA 7DIP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-BM2P094 | BM2P094 | BM2P094 | BM2P094 | BM2P094 |
| Product Name | 500MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 26 volts | 8.9 to 26 volts | 26 volts | ||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz |