The BM2P074KF-G is a PWM type DC/DC converter IC designed for AC/DC applications, featuring an integrated 800V MOSFET. It supports both isolated and non-isolated configurations, facilitating the design of low-power electrical converters. The device operates with a switching frequency of 65 kHz, which is reduced during light load conditions to enhance efficiency. It incorporates a high-voltage starter circuit that tolerates up to 800V, contributing to low power consumption. The current mode control allows for cycle-by-cycle current limiting, ensuring good bandwidth and transient response. Additional features include a frequency hopping function to minimize electromagnetic interference (EMI), various protection mechanisms such as under-voltage and over-voltage protection, and a soft start function. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications, including AC adapters and household appliances. The package dimensions are SOP8, measuring 5.00mm x 6.20mm x 1.71mm.
The PWM type DC/DC converter (BM2P074KF-G) for AC/DC provide an optimum system for all products that include an electrical outlet. BM2P074KF-G supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters. BM2P074KF-G built in a HV starter circuit that tolerates 800V, it contribute to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. We can design easily, because BM2P074KF-G includes the switching MOSFET.
You can choose from a variety of power and topology evaluation boards.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | BM2P074KF |
| Product Name | PWM type DC/DC converter IC Included 800V MOSFET |
| Package Type | Other; SOP8 |