"Flyback Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.154"", 3.90mm Width)"
"Flyback Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.154"", 3.90mm Width)"
"Flyback Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.154"", 3.90mm Width)"
IC OFFLINE SWITCH 8SOP
IC OFFLINE SWITCH 8SOP
IC OFFLINE SWITCH 8SOP
Flyback Switching Regulator IC Positive 1 Output 850µA 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P074KF-GE2DKR-ND | BM2P074KF-GE2 | BM2P074KF-GE2 | BM2P074KF-GE2 | BM2P074KF-GE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| IOUT | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps |
| VIN | 10.2 to 26 volts | 26 volts | 10.2 to 26 volts |