ROHM Semiconductor GmbH ON Resistor 1.0Ω, PWM Type DC/DC Converter IC With Integrated Switching MOSFET BM2P061LF-Z

Description
The PWM Type DC/DC Converter for AC/DC provides an optimal system for all products that include an electrical outlet. This IC supports isolated power supply and enables simpler designs of various low power consumption electrical converters. It realizes the high flexibility in power supply design by incorporating a switching MOSFET and with external current detection resistor. This IC can make high efficiency power supply because it has AC low voltage protection function and X capacitor discharge function and operates frequency reduction, minimum ON width adjustment and burst operation at light load.
Datasheet
Description
The PWM Type DC/DC Converter for AC/DC provides an optimal system for all products that include an electrical outlet. This IC supports isolated power supply and enables simpler designs of various low power consumption electrical converters. It realizes the high flexibility in power supply design by incorporating a switching MOSFET and with external current detection resistor. This IC can make high efficiency power supply because it has AC low voltage protection function and X capacitor discharge function and operates frequency reduction, minimum ON width adjustment and burst operation at light load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ON Resistor 1.0Ω, PWM Type DC/DC Converter IC With Integrated Switching MOSFET - BM2P061LF-Z - ROHM Semiconductor GmbH
Willich, Germany
ON Resistor 1.0Ω, PWM Type DC/DC Converter IC With Integrated Switching MOSFET
BM2P061LF-Z
ON Resistor 1.0Ω, PWM Type DC/DC Converter IC With Integrated Switching MOSFET BM2P061LF-Z
The PWM Type DC/DC Converter for AC/DC provides an optimal system for all products that include an electrical outlet. This IC supports isolated power supply and enables simpler designs of various low power consumption electrical converters. It realizes the high flexibility in power supply design by incorporating a switching MOSFET and with external current detection resistor. This IC can make high efficiency power supply because it has AC low voltage protection function and X capacitor discharge function and operates frequency reduction, minimum ON width adjustment and burst operation at light load.

The PWM Type DC/DC Converter for AC/DC provides an optimal system for all products that include an electrical outlet. This IC supports isolated power supply and enables simpler designs of various low power consumption electrical converters. It realizes the high flexibility in power supply design by incorporating a switching MOSFET and with external current detection resistor. This IC can make high efficiency power supply because it has AC low voltage protection function and X capacitor discharge function and operates frequency reduction, minimum ON width adjustment and burst operation at light load.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM2P061LF-Z
Product Name ON Resistor 1.0Ω, PWM Type DC/DC Converter IC With Integrated Switching MOSFET
Package Type Other; SOP20A
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Buck QFN Step-Down DC-DC Converter IC - 715-CY39C502WQN-G-AMERE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape
Operating Temperature -30 to 85 C (-22 to 185 F)
Configuration / Function Positive
View Details