This is the product guarantees long time support in industrial market. This series IC is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This series also has a built-in starter circuit that can withstand up to 800V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also built-in, which contributes to low EMI. In addition, this product has a built-in super junction MOSFET which has a withstand voltage of 800V.
You can choose from a variety of power and topology evaluation boards.
Converter Offline Flyback Topology 65kHz 7-DIP-AK
| ROHM Semiconductor GmbH | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | BM2P061FK-LBZ | BM2P061FK-LBZ |
| Product Name | PWM Type DC/DC Converter IC Integrated Switching MOSFET | AC DC Converters, Offline Switches |
| Package Type | Other; DIP7AK | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |