Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320738-BM2P053F-GE2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 600mA
Topology: Flyback
Frequency - Switching: 65kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8.9V
Voltage - Input (Max): 26V
Synchronous Rectifier: No
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM2P053F-GE2TR,BM2P0
Base Product Number: BM2P053
RoHS Status: ROHS3 Compliant
IC OFFLINE SWITCH FLYBACK 8SOP Product overview: BM2P053F-GE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P053F-GE2 can be used for catalog matching and distributor lookup.
"Flyback Switching Regulator IC Positive 1 Output 600mA 8-SOIC (0.173"", 4.40mm Width)"
IC OFFLINE SWITCH FLYBACK 8SOP
Flyback Switching Regulator IC Positive 1 Output 600mA 8-SOIC (0.173", 4.40mm Width)
Switching Controllers PWM type DC/DC converter IC Included 650V MOSFET
IC OFFLINE SWITCH FLYBACK 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320738-BM2P053F-GE2 | 739-BM2P053F-GE2 | BM2P053F-GE2TR-ND | BM2P053F-GE2 | BM2P053F-GE2 | BM2P053F-GE2 | BM2P053F-GE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Flyback | ||||||
| Package Type | SOIC; Other; 8-SOIC (0.173", 4.40mm Width) | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |