ROHM Semiconductor GmbH PWM type DC/DC converter IC Included 650V MOSFET BM2P052

Description
The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet
Description
The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM type DC/DC converter IC Included 650V MOSFET - BM2P052 - ROHM Semiconductor GmbH
Willich, Germany
PWM type DC/DC converter IC Included 650V MOSFET
BM2P052
PWM type DC/DC converter IC Included 650V MOSFET BM2P052
The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET. You can choose from a variety of power and topology evaluation boards.

The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX2 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX2 includes the switching MOSFET.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P052 - 864430-BM2P052 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P052
864430-BM2P052
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P052 864430-BM2P052
Manufacturer: Rohm Semiconductor Win Source Part Number: 864430-BM2P052 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 65kHz 7-DIPK Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Supply Voltage: 8.9V ~ 26V Part Status: Not For New Designs Family Name: BM2P052 Categories: Integrated Circuits (ICs) Case / Package: 7-DIPK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864430-BM2P052
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 65kHz 7-DIPK
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Supply Voltage: 8.9V ~ 26V
Part Status: Not For New Designs
Family Name: BM2P052
Categories: Integrated Circuits (ICs)
Case / Package: 7-DIPK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH Win Source Electronics
Product Category DC-DC Converter Chips AC-DC Converter Chips
Product Number BM2P052 864430-BM2P052
Product Name PWM type DC/DC converter IC Included 650V MOSFET PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P052
Package Type Other; DIP7 DIP; Other; 7-DIPK
Unlock Full Specs
to access all available technical data