"Flyback Switching Regulator IC Positive 1 Output 600mA 8-SOIC (0.173"", 4.40mm Width)"
"Flyback Switching Regulator IC Positive 1 Output 600mA 8-SOIC (0.173"", 4.40mm Width)"
Switching Controllers PWM type DC/DC converter IC Included 650V MOSFET
IC OFFLINE SWITCH FLYBACK 8SOP
Flyback Switching Regulator IC Positive 1 Output 600mA 8-SOIC (0.173", 4.40mm Width)
IC REG FLYBACK 600MA 8SOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P051F-GE2TR-ND | BM2P051F-GE2 | BM2P051F-GE2 | BM2P051F-GE2 | BM2P051F-GE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 8.9 to 26 volts | 8.9 to 26 volts |