ROHM Semiconductor GmbH PWM Type DC/DC Converter IC with Integrated Switching MOSFET BM2P0363F

Description
The PWM type DC/DC converter for AC/DC provides an optimal system for all products that require an electrical outlet. This IC supports both isolated and non-isolated devices and enables simpler designs of various types of a low power consumption electrical converters. The built-in 650V startup circuit contributes to low power consumption. Power supplies can be designed flexibly by connecting a current detection resistor for the switching externally. Current is restricted in each cycle and excellent performances are demonstrated in a bandwidth and transient response since a current mode control is utilized. The switching frequency is 25kHz by a fixed method. A built-in frequency hopping function also contributes to low EMI. A built-in 650V switching MOSFET makes designs easy. You can choose from a variety of power and topology evaluation boards.
Datasheet
Description
The PWM type DC/DC converter for AC/DC provides an optimal system for all products that require an electrical outlet. This IC supports both isolated and non-isolated devices and enables simpler designs of various types of a low power consumption electrical converters. The built-in 650V startup circuit contributes to low power consumption. Power supplies can be designed flexibly by connecting a current detection resistor for the switching externally. Current is restricted in each cycle and excellent performances are demonstrated in a bandwidth and transient response since a current mode control is utilized. The switching frequency is 25kHz by a fixed method. A built-in frequency hopping function also contributes to low EMI. A built-in 650V switching MOSFET makes designs easy. You can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Type DC/DC Converter IC with Integrated Switching MOSFET - BM2P0363F - ROHM Semiconductor GmbH
Willich, Germany
PWM Type DC/DC Converter IC with Integrated Switching MOSFET
BM2P0363F
PWM Type DC/DC Converter IC with Integrated Switching MOSFET BM2P0363F
The PWM type DC/DC converter for AC/DC provides an optimal system for all products that require an electrical outlet. This IC supports both isolated and non-isolated devices and enables simpler designs of various types of a low power consumption electrical converters. The built-in 650V startup circuit contributes to low power consumption. Power supplies can be designed flexibly by connecting a current detection resistor for the switching externally. Current is restricted in each cycle and excellent performances are demonstrated in a bandwidth and transient response since a current mode control is utilized. The switching frequency is 25kHz by a fixed method. A built-in frequency hopping function also contributes to low EMI. A built-in 650V switching MOSFET makes designs easy. You can choose from a variety of power and topology evaluation boards.

The PWM type DC/DC converter for AC/DC provides an optimal system for all products that require an electrical outlet. This IC supports both isolated and non-isolated devices and enables simpler designs of various types of a low power consumption electrical converters. The built-in 650V startup circuit contributes to low power consumption. Power supplies can be designed flexibly by connecting a current detection resistor for the switching externally. Current is restricted in each cycle and excellent performances are demonstrated in a bandwidth and transient response since a current mode control is utilized. The switching frequency is 25kHz by a fixed method. A built-in frequency hopping function also contributes to low EMI. A built-in 650V switching MOSFET makes designs easy.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM2P0363F
Product Name PWM Type DC/DC Converter IC with Integrated Switching MOSFET
Package Type Other; SOP8
Unlock Full Specs
to access all available technical data

Similar Products