Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320637-BM2P0362-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Output: 650µA
Topology: Flyback
Frequency - Switching: 65kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8.9V
Voltage - Input (Max): 26V
Synchronous Rectifier: No
Supplier Device Package: 7-DIP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM2P0362-Z-ND,846-BM
Base Product Number: BM2P0362
RoHS Status: ROHS3 Compliant
"Flyback Switching Regulator IC Positive 1 Output 650µA 8-DIP (0.300"", 7.62mm), 7 Leads"
IC REG FLYBACK 650UA 7DIP Product overview: BM2P0362-Z from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650UA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 650UA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P0362-Z can be used for catalog matching and distributor lookup.
Flyback Switching Regulator IC Positive 1 Output 650µA 8-DIP (0.300", 7.62mm), 7 Leads
IC OFFLINE SWITCH FLYBACK 7DIP
IC REG FLYBACK 650UA 7DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320637-BM2P0362-Z | 846-BM2P0362-Z-ND | 739-BM2P0362-Z | BM2P0362-Z | BM2P0362-Z | BM2P0362-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | 650UA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Flyback | |||||
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |