The PWM type DC/DC converter (BM2PXX4) for AC/DC provide an optimum system for all products that include an electrical outlet. BM2PXX4 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters. BM2PXX4 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption. With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, which contributes to low EMI. We can design easily, because BM2PXX4 includes the switching MOSFET.
You can choose from a variety of power and topology evaluation boards.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864429-BM2P034
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 65kHz 7-DIPK
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Supply Voltage: 8.9V ~ 26V
Part Status: Not For New Designs
Family Name: BM2P034
Categories: Integrated Circuits (ICs)
Case / Package: 7-DIPK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CONV DC/DC PWM 0.775MA 7DIP
| ROHM Semiconductor GmbH | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | BM2P034 | 864429-BM2P034 | 687-BM2P034 |
| Product Name | PWM type DC/DC converter IC Included 650V MOSFET | PMIC - PMIC - AC DC Converters, Offline Switchers - BM2P034 | IC CONV DC/DC PWM 0.775MA 7DIP |
| Package Type | Other; DIP7 | DIP; Other; 7-DIPK | DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads |