The PWM type DC/DC converter (BM2PXX1) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX1 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.BM2PXX1 built in a HV starter circuit that tolerates 650V, it contributes to low-power consumption.With current detection resistors as external devices, a higher degree of design freedom is achieved. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response.The switching frequency is 65 kHz. At light load, the switching frequency is reduced and high efficiency is achieved.A frequency hopping function is also on chip, which contributes to low EMI.We can design easily, because BM2PXX1 includes the switching MOSFET.
IC REG FLYBACK 775MA 7DIP Product overview: BM2P031 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 775MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 775MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P031 can be used for catalog matching and distributor lookup.
Flyback Switching Regulator IC Positive 1 Output 775mA 8-DIP (0.300", 7.62mm), 7 Leads
IC REG FLYBACK 775MA 7DIP
IC OFFLINE SWITCH FLYBACK 7DIP
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P031 | 739-BM2P031 | BM2P031 | BM2P031 | BM2P031 |
| Product Name | PWM type DC/DC converter IC Included 650V MOSFET | 775MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; DIP7 | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | ||
| VIN | 8.9 to 26 volts | 26 volts | 8.9 to 26 volts | ||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |