IC OFFLINE SWITCH FWD TO220-7M Product overview: BM2P016T-Z from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P016T-Z can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320631-BM2P016T-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 34
Mounting: Through Hole
Current - Output: 950µA
Topology: Flyback
Frequency - Switching: 65kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8.9V
Voltage - Input (Max): 26V
Synchronous Rectifier: No
Supplier Device Package: TO-220-7M
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: TO-220-7 Full Pack, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: BM2P016
RoHS Status: ROHS3 Compliant
Flyback Switching Regulator IC Positive 1 Output 950µA TO-220-7 Full Pack, Formed Leads
Switching Voltage Regulators Intgrd PWM 8.9-26V Auto Rstrt TO220-7M
IC OFFLINE SWITCH FWD TO220-7M
IC OFFLINE SWITCH FWD TO220-7M
Flyback Switching Regulator IC Positive 1 Output 950µA TO-220-7 Full Pack, Formed Leads
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-BM2P016T-Z | 1320631-BM2P016T-Z | BM2P016T-Z-ND | BM2P016T-Z | BM2P016T-Z | BM2P016T-Z | BM2P016T-Z |
| Product Name | TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube | TO-220; Other; TO-220-7 Full Pack, Formed Leads | TO-220; Other; TO-220-7 Full Pack, Formed Leads | TO-220 | TO-220; Other; TO-220-7 Full Pack, Formed Leads | ||
| IOUT | 10.4 amps | 9.50E-4 amps | 9.50E-4 amps | 9.50E-4 amps | 9.50E-4 amps | ||
| VIN | 26 volts | 8.9 to 26 volts | 8.9 to 26 volts | ||||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz | |
| Duty Cycle | 82 |