IC REG FLYBACK 900UA 7DIPK Product overview: BM2P0161-Z from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900UA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 900UA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BM2P0161-Z can be used for catalog matching and distributor lookup.
"Flyback Switching Regulator IC Positive 1 Output 900µA 8-DIP (0.300"", 7.62mm), 7 Leads"
Win Source Part Number: 1372632-BM2P0161-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 7-DIPK
Base Product Number: BM2P0161
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Configuration: Positive
Voltage - Input (Max): 26V
Current - Output: 900µA
Topology: Flyback
Number of Outputs: 1
Voltage - Input (Min): 8.9V
Frequency - Switching: 65kHz
Synchronous Rectifier: No
Flyback Switching Regulator IC Positive 1 Output 900µA 8-DIP (0.300", 7.62mm), 7 Leads
IC OFFLINE SWITCH FLYBACK 7DIP
IC OFFLINE SWITCH FLYBACK 7DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-BM2P0161-Z | 846-BM2P0161-Z-ND | 1372632-BM2P0161-Z | BM2P0161-Z | BM2P0161-Z | BM2P0161-Z |
| Product Name | 900UA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | DIP; Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | |
| IOUT | 9.00E-4 amps | 9.00E-4 amps | 9.00E-4 amps | 9.00E-4 amps | 9.00E-4 amps | |
| VIN | 26 volts | 8.9 to 26 volts | 8.9 to 26 volts | 26 volts | ||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz | 65 kHz |
| Duty Cycle | 82 |