IC OFFLINE SWITCH FLYBACK 7DIP
Switching Voltage Regulators DC/DC CONVERTER IC INCL
IC REG FLYBACK 950MA 7DIP
Flyback Switching Regulator IC Positive 1 Output 950mA 8-DIP (0.300", 7.62mm), 7 Leads
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BM2P016-Z | BM2P016-Z | BM2P016-Z | BM2P016-Z |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.9500 amps | 0.9500 amps | 0.9500 amps | |
| fsw | 65 kHz | 65 kHz | 65 kHz | |
| Life Cycle Stage | Active | Active |