"Flyback Switching Regulator IC Positive 1 Output 900µA 8-DIP (0.300"", 7.62mm), 7 Leads"
IC OFFLINE SWITCH FLYBACK 7DIP
IC REG FLYBACK 900UA 7DIP
Flyback Switching Regulator IC Positive 1 Output 900µA 8-DIP (0.300", 7.62mm), 7 Leads
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P0151-Z-ND | BM2P0151-Z | BM2P0151-Z | BM2P0151-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | ||
| IOUT | 9.00E-4 amps | 9.00E-4 amps | 9.00E-4 amps | 9.00E-4 amps |
| VIN | 8.9 to 26 volts | 8.9 to 26 volts |